These are AC/DC converters for obtaining DC output from commercial power supplies without transformer. They realize simple switching power supplies with few external devices, suitable for driving micro-computers, LEDs and triacs.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153932-BP5038A1
Series: BP5038
Type: Enclosed
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C (With Derating)
Package: 6-SIP Module, 4 Leads
Applications: ITE (Commercial)
Voltage - Input: 80 ~ 120 VAC
Size: 0.71" L x 0.36" W x 0.66" H (18.0mm x 9.1mm x 16.8mm)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 33%
Family Name: BP5038
Line Regulation: 100mV
Load Regulation: 150mV
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.rohm.com
Current - Output (Maximum): 30mA
Alternative Parts (Cross-Reference): L6565N; VIPer22AS - E; E-L6565N;
Introduction Date: January 23, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
ROHM Semiconductor USA, LLC | Win Source Electronics | |
---|---|---|
Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
Product Number | BP5038A1 | 1153932-BP5038A1 |
Product Name | Non-isolated AC/DC Converter | AC DC Converters - BP5038A1 |
Package Type | Other; SIP6 | Other; 6-SIP Module, 4 Leads |