Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Function = Inverter
Input Type = Schmitt Trigger
Output Type = Open Collector
Number of Elements per Chip = 6
Schmitt Trigger Input = Yes
Maximum Propagation Delay Time @ Maximum CL = 15ns
Maximum High Level Output Current = -75mA
Maximum Low Level Output Current = 75mA
Mounting Type = Surface Mount
Package Type = SOIC
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Function = Inverter
Input Type = Schmitt Trigger
Output Type = Open Collector
Number of Elements per Chip = 6
Schmitt Trigger Input = Yes
Maximum Propagation Delay Time @ Maximum CL = 15ns
Maximum High Level Output Current = -75mA
Maximum Low Level Output Current = 75mA
Mounting Type = Surface Mount
Package Type = SOIC
Delivery on production packaging - Tube. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | DC-AC Inverter Chips |
Product Number | 7596690 |
Package Type | SOIC; Other; SOIC |