Texas Instruments range of Inverters and Buffers from the 4000 Series CMOS Logic Family
Logic Function = Inverter
Number of Elements per Chip = 6
Schmitt Trigger Input = No
Maximum Propagation Delay Time @ Maximum CL = 110 ns @ 5 V, 50 ns @ 15 V, 60 ns @ 10 V
Maximum High Level Output Current = -4.2mA
Maximum Low Level Output Current = 4.2mA
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 14
Logic Family = 4000
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments range of Inverters and Buffers from the 4000 Series CMOS Logic Family
Logic Function = Inverter
Number of Elements per Chip = 6
Schmitt Trigger Input = No
Maximum Propagation Delay Time @ Maximum CL = 110 ns @ 5 V, 50 ns @ 15 V, 60 ns @ 10 V
Maximum High Level Output Current = -4.2mA
Maximum Low Level Output Current = 4.2mA
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 14
Logic Family = 4000
Texas Instruments range of Inverters and Buffers from the 4000 Series CMOS Logic Family
Logic Function = Inverter
Number of Elements per Chip = 6
Schmitt Trigger Input = No
Maximum Propagation Delay Time @ Maximum CL = 110 ns @ 5 V, 50 ns @ 15 V, 60 ns @ 10 V
Maximum High Level Output Current = -4.2mA
Maximum Low Level Output Current = 4.2mA
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 14
Logic Family = 4000
IC INVERTER 6CH 6-INP 14TSSOP
RS Components, Ltd. | LIXINC Electronics Co., Limited | |
---|---|---|
Product Category | DC-AC Inverter Chips | DC-AC Inverter Chips |
Product Number | 6629654P | CD4069UBPW |
Product Name | Integrated Circuits | |
Package Type | Other; TSSOP | SSOP; Other; Tube |