IC INVERTER 6CH 6-INP 14DIP
Texas Instruments range of Inverters and Buffers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Function = Inverter
Number of Elements per Chip = 6
Schmitt Trigger Input = No
Maximum Propagation Delay Time @ Maximum CL = 16 ns @ 6 V, 19 ns @ 4.5 V, 95 ns @ 2 V
Maximum High Level Output Current = -5.2mA
Maximum Low Level Output Current = 5.2mA
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 14
Logic Family = HC
Texas Instruments range of Inverters and Buffers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Function = Inverter
Number of Elements per Chip = 6
Schmitt Trigger Input = No
Maximum Propagation Delay Time @ Maximum CL = 16 ns @ 6 V, 19 ns @ 4.5 V, 95 ns @ 2 V
Maximum High Level Output Current = -5.2mA
Maximum Low Level Output Current = 5.2mA
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 14
Logic Family = HC
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments range of Inverters and Buffers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Function = Inverter
Number of Elements per Chip = 6
Schmitt Trigger Input = No
Maximum Propagation Delay Time @ Maximum CL = 16 ns @ 6 V, 19 ns @ 4.5 V, 95 ns @ 2 V
Maximum High Level Output Current = -5.2mA
Maximum Low Level Output Current = 5.2mA
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 14
Logic Family = HC
LIXINC Electronics Co., Limited | RS Components, Ltd. | |
---|---|---|
Product Category | DC-AC Inverter Chips | DC-AC Inverter Chips |
Product Number | SN74HC04N | 2175550 |
Product Name | Integrated Circuits | |
Package Type | DIP; Other; Tube | Other; PDIP |