The NL37W range, from ON Semiconductors, consists of inverters and buffers. .
Designed for 1.65 V to 5.5 V VCC operation. Over voltage tolerant (OVT) inputs and outputs. LVTTL compatible â interface capability with 5 V TTL logic with VCC = 3 V. LVCMOS compatible. 24 mA balanced output sink and source capability. Near zero static supply current substantially reduces system power requirements. Pbâfree and RoHS compliant
Logic Function = Inverter
Output Type = Current, Voltage
Number of Elements per Chip = 3
Schmitt Trigger Input = Yes
Maximum Propagation Delay Time @ Maximum CL = 8.1 ns @ 15 pF
Maximum High Level Output Current = -32mA
Maximum Low Level Output Current = 32mA
Mounting Type = Surface Mount
Package Type = US
Pin Count = 8
The NL37W range, from ON Semiconductors, consists of inverters and buffers. .
Designed for 1.65 V to 5.5 V VCC operation. Over voltage tolerant (OVT) inputs and outputs. LVTTL compatible â interface capability with 5 V TTL logic with VCC = 3 V. LVCMOS compatible. 24 mA balanced output sink and source capability. Near zero static supply current substantially reduces system power requirements. Pbâfree and RoHS compliant
Logic Function = Inverter
Output Type = Current, Voltage
Number of Elements per Chip = 3
Schmitt Trigger Input = Yes
Maximum Propagation Delay Time @ Maximum CL = 8.1 ns @ 15 pF
Maximum High Level Output Current = -32mA
Maximum Low Level Output Current = 32mA
Mounting Type = Surface Mount
Package Type = US
Pin Count = 8
Delivery on production packaging - Reel. This product is non-returnable.
IC INVERTER SCHMITT 3CH 3-IN US8
RS Components, Ltd. | LIXINC Electronics Co., Limited | |
---|---|---|
Product Category | DC-AC Inverter Chips | DC-AC Inverter Chips |
Product Number | 8024332 | NL37WZ14USG |
Product Name | Integrated Circuits | |
Package Type | Other; US | Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® |
Features | Schmitt Trigger | |
Input Voltage | 1.65 to 5.5 volts |