IC VREF SHUNT ADJ 0.25% TO92-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.25% 100mA TO-92-3
IC VREF SHUNT ADJ 0.25% TO92-3
Voltage References 2.5-36V Prog Adjust
VOLT REF, SHUNT - ADJ, -20 TO 70DEG C; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:0.25%; Temperature Coefficient:± 13ppm/°C; Voltage Reference Case Style:TO-92; No. of RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
Product Number | TL1431ACZT | 497-2223-2-ND | TL1431ACZT | TL1431ACZT | 26AH0339 |
Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Voltage References | Volt Ref, Shunt Adj, -20 To 70Deg C; Voltage Reference Type Stmicroelectronics |
Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener | |
VREF Type | Programmable | ||||
Package Type | Other; TO-226-2, TO-92-2 (TO-226AC) | TO-92; Other; TO-226-2, TO-92-2 (TO-226AC) | Other; TO-92 | ||
Life Cycle Stage | Active |