Manufacturer: Altera
Win Source Part Number: 1172176-EP5382QI
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Win Source Electronics | Karl Kruse GmbH & Co. KG | |
---|---|---|
Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
Product Number | 1172176-EP5382QI | EP5382QI |
Product Name | Power Supplies Board Mount DCDC Converters - EP5382QI | Conv DC-DC Single Step Down 2.4V to 5.5V 20-Pin QFN T/R |