DC DC CONVERTER 0.6-4.6V 14W
DC DC CONVERTER 0.6-4.6V 14W
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
LIXINC Electronics Co., Limited | Utmel Electronic Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|
Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
Product Number | EN5339QI | 2936-EN5339QI | EN5339QI |
Product Name | Power Supplies - Board Mount | DC DC CONVERTER 0.6-4.6V 14W | Conv DC-DC Single Step Down 2.4V to 5.5V 24-Pin QFN T/R |
Package Type | Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | Other; QFN EP | |
Features | Remote On/Off, OCP, OTP, SCP, UVLO | ||
Output Voltage | 0.6000 to 4.6 volts |