Product Details
The AD9748 is the 8-bit member of the new third generation family in the TxDAC product line. This new family includes the AD9744 (14-bit), AD9742 (12-bit), and AD9740 (10-bit) high-speed TxDAC converters with a maximum sampling rate of 210 MSPS.
The TxDAC product line is optimized for the transmit signal path of communications systems. All of the devices, including the first two generations, share the same interface options, small outline package and pinout, providing an upward or downward component selection path based on performance, resolution, and cost. The AD974x family has lower power dissipation than previous generations, making all three converters suitable for portable and low power applications.
TxDAC is a registered trademark of Analog Devices.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 713370-AD9748ACPZ
Packaging: Tray
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 8
Settling Time: 11ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.1, ±0.1
Categories: Integrated Circuits
Supplier Device Package: 32-LFCSP-WQ (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-WFQFN Exposed Pad, CSP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: AD9748
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 2.7V ~ 3.6V
IC DAC 8BIT A-OUT 32LFCSP
IC DAC 8BIT A-OUT 32LFCSP
8 Bit Digital to Analog Converter 1 32-LFCSP-WQ (5x5)
The AD9748 is the 8-bit member of the new third generation family in the TxDAC product line. This new family includes the AD9744 (14-bit), AD9742 (12-bit), and AD9740 (10-bit) high-speed TxDAC converters with a maximum sampling rate of 210 MSPS. The TxDAC product line is optimized for the transmit signal path of communications systems. All of the devices, including the first two generations, share the same interface options, small outline package and pinout, providing an upward or downward component selection path based on performance, resolution, and cost. The AD974x family has lower power dissipation than previous generations, making all three converters suitable for portable and low power applications. TxDAC is a registered trademark of Analog Devices.
D/A Converter, Parallel, 8 Bits Input Loading, 0.011us Settling Time
DAC,AD9748A 8bit 165MSPS LFCSP - Data Converters - General Purpose DACs
Delivery on production packaging - Punnet. This product is non-returnable.
DAC,AD9748A 8bit 165MSPS LFCSP - Data Converters - General Purpose DACs
DAC,AD9748A 8bit 165MSPS LFCSP - Data Converters - General Purpose DACs
Analog Devices, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Richardson RFPD | Rochester Electronics | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | AD9748ACPZ | 713370-AD9748ACPZ | AD9748ACPZ | AD9748ACPZ | AD9748ACPZ | AD9748ACPZ | AD9748ACPZ | 4969925P |
Product Name | 8-Bit, 210 MSPS TxDAC® D/A Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9748ACPZ | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Converter - DAC | ||
Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | |||
Package Type | LFCSP | 32-WFQFN Exposed Pad, CSP | 32-WFQFN Exposed Pad, CSP | CSP; LFCSP32 | LFCSP | |||
Pins | 32 | |||||||
Resolution | 8 bits | 8 bits | 10 bits | 8 bits | ||||
Dissipation | 145 milliwatts |