IC DAC 16BIT V-OUT 16SSOP
16 Bit Digital to Analog Converter 8 16-SSOP
IC DAC 16BIT V-OUT 16SSOP
The Linear Technology range of digital to analog converters includes voltage output DACs, multiplying current output D-A Converters and special-function digital to analogue converters. This product family comes in a 16-bit Resolution and offers single channel to multichannel with serial SPI or I2C or parallel interfaces. Special features on some include software selectable output spans (SoftSpan), power-on-reset to zero-scale, mid-scale or Hi-Z options and integrated high precision references. The 16-bit high precision Current Output digital to analog converter series let you choose an external amplifier they do not depend upon the reference being buffered like Voltage Output Rail to Rail DAC types which demonstrate high linearity. The SoftSpanTM feature allows software selectable output spans eliminating the need to add precision gain stages and the associated external jumpers, precision resistors, and amplifier circuitry. Integrated precision resistors allow reference inversion, bipolar offset, offset and gain adjustment. The Voltage Output buffered and un-buffered rail-to-rail D-A Converter work well in a wide range of open-loop or closed-loop systems, adjusting gain, offset and many other signals. As well as the VOUT DAC un-buffered low glitch that makes them ideal for AC applications such as waveform generation.
· DC performance (INL, DNL, Offset and Gain error). · AC performance (fast settling time, low glitch impulse and crosstalk). · Low power consumption. · Rail to rail types. · Micropower DAC versions. · Supported by demo system and evaluation software. · Evaluate the performance of the D-A Converter with QuikEval data acquisition and analysis software
Resolution = 16 bit
Number of DAC Channels = 8
Digital Interface Type = Serial
Mounting Type = Surface Mount
Package Type = SSOP
Power Supply Type = Single
Typical Single Supply Voltage = 2.5 to 5.5 V
Voltage Reference = External
Architecture = R-2R, Resistor String
Pin Count = 16
The Linear Technology range of digital to analog converters includes voltage output DACs, multiplying current output D-A Converters and special-function digital to analogue converters. This product family comes in a 16-bit Resolution and offers single channel to multichannel with serial SPI or I2C or parallel interfaces. Special features on some include software selectable output spans (SoftSpan), power-on-reset to zero-scale, mid-scale or Hi-Z options and integrated high precision references. The 16-bit high precision Current Output digital to analog converter series let you choose an external amplifier they do not depend upon the reference being buffered like Voltage Output Rail to Rail DAC types which demonstrate high linearity. The SoftSpanTM feature allows software selectable output spans eliminating the need to add precision gain stages and the associated external jumpers, precision resistors, and amplifier circuitry. Integrated precision resistors allow reference inversion, bipolar offset, offset and gain adjustment. The Voltage Output buffered and un-buffered rail-to-rail D-A Converter work well in a wide range of open-loop or closed-loop systems, adjusting gain, offset and many other signals. As well as the VOUT DAC un-buffered low glitch that makes them ideal for AC applications such as waveform generation.
· DC performance (INL, DNL, Offset and Gain error). · AC performance (fast settling time, low glitch impulse and crosstalk). · Low power consumption. · Rail to rail types. · Micropower DAC versions. · Supported by demo system and evaluation software. · Evaluate the performance of the D-A Converter with QuikEval data acquisition and analysis software
Resolution = 16 bit
Number of DAC Channels = 8
Digital Interface Type = Serial
Mounting Type = Surface Mount
Package Type = SSOP
Power Supply Type = Single
Typical Single Supply Voltage = 2.5 to 5.5 V
Voltage Reference = External
Architecture = R-2R, Resistor String
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.
IC DAC 16BIT V-OUT 16SSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DAC 8-CH 16-bit 16-Pin SSOP N
Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | LIXINC Electronics Co., Limited | Richardson RFPD | Utmel Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | LTC2600CGN#PBF | LTC2600CGN#PBF | LTC2600CGN#PBF | 7578156 | LTC2600CGN#PBF | LTC2600CGN#PBF | 84-LTC2600CGN#PBF |
Product Name | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits | Converter - DAC | DAC 8-CH 16-bit 16-Pin SSOP N | |
Interface Type | SPI; SPI | Serial | SPI | Serial; SPI; SPI, Serial | |||
DNL | 1 LSB | ||||||
INL | 12 LSB | ||||||
Package Type | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | 16-SSOP (0.154\", 3.90mm Width) | SSOP; SSOP | SOP; SSOP; Tube | SSOP; SSOP | ||
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | Bulk; Bulk |