Product Details
The AD669 DACPORT ® is a complete 16-bit monolithic D/A converter with an on-board reference and output amplifier. It is manufactured on Analog Devices' BiMOS II process. This process allows the fabrication of low power CMOS logic functions on the same chip as high precision bipolar linear circuitry. The AD669 chip includes current switches, decoding logic, an output amplifier, a buried Zener reference and double-buffered latches.
The AD669's architecture insures 15-bit monotonicity over temperature. Integral nonlinearity is maintained at ±0.003%, while differential nonlinearity is ±0.003% max. The on-chip output amplifier provides a voltage output settling time of 10 ms to within 1/2 LSB for a full-scale step.
Data is loaded into the AD669 in a parallel 16-bit format. The double-buffered latch structure eliminates data skew errors and provides for simultaneous updating of DACs in a multi-DAC system. Three TTL/LSTTL/5 V CMOS compatible signals control the latches: CS, L1 and LDAC.
The output range of the AD669 is pin programmable and can be set to provide a unipolar output range of 0 V to +10 V or a bipolar output range of -10 V to +10 V.
The AD669 is available in seven grades: AN and BN versions are specified from -40°C to +85°C and are packaged in a 28-pin plastic DIP. The AR and BR versions are specified for -40°C to +85°C operation and are packaged in a 28-pin SOIC. The SQ version is specified from -55°C to +125°C and is packaged in a hermetic 28-pin cerdip package. The AD669 is also available compliant to MIL-STD-883. Refer to the AD669/883B data sheet for specifications and test conditions.
DAC 1-Ch R-2R/Current Steering 16-Bit - Data Converters - General Purpose DACs
Delivery on production packaging - Tube. This product is non-returnable.
DAC 1-Ch R-2R/Current Steering 16-Bit - Data Converters - General Purpose DACs
DAC 1-Ch R-2R/Current Steering 16-Bit - Data Converters - General Purpose DACs
IC DAC 16BIT V-OUT 28DIP
IC DAC 16BIT V-OUT 28DIP
The AD669 DACPORT ® is a complete 16-bit monolithic D/A converter with an on-board reference and output amplifier. It is manufactured on Analog Devices' BiMOS II process. This process allows the fabrication of low power CMOS logic functions on the same chip as high precision bipolar linear circuitry. The AD669 chip includes current switches, decoding logic, an output amplifier, a buried Zener reference and double-buffered latches.The AD669's architecture insures 15-bit monotonicity over temperature. Integral nonlinearity is maintained at ±0.003%, while differential nonlinearity is ±0.003% max. The on-chip output amplifier provides a voltage output settling time of 10 ms to within 1/2 LSB for a full-scale step.Data is loaded into the AD669 in a parallel 16-bit format. The double-buffered latch structure eliminates data skew errors and provides for simultaneous updating of DACs in a multi-DAC system. Three TTL/LSTTL/5 V CMOS compatible signals control the latches: CS, L1 and LDAC.The output range of the AD669 is pin programmable and can be set to provide a unipolar output range of 0 V to +10 V or a bipolar output range of -10 V to +10 V.The AD669 is available in seven grades: AN and BN versions are specified from -40°C to +85°C and are packaged in a 28-pin plastic DIP. The AR and BR versions are specified for -40°C to +85°C operation and are packaged in a 28-pin SOIC. The SQ version is specified from -55°C to +125°C and is packaged in a hermetic 28-pin cerdip package. The AD669 is also available compliant to MIL-STD-883. Refer to the AD669/883B data sheet for specifications and test conditions.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 767246-AD669BNZ
Series: DACPORT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-DIP (0.600", 15.24mm)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±13.5 V ~ 16.5 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 13μs
Number of D/A Converters: 1
INL/DNL (LSB): ±2 (Maximum), ±2 (Maximum)
Family Name: AD669
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): DAC703BH-BI; DAC703BH; DAC703KH-BI;
Introduction Date: October 28, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
16 Bit Digital to Analog Converter 1 28-PDIP
Analog Devices, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Richardson RFPD | Win Source Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | AD669BNZ | 7096121P | AD669BNZ | AD669BNZ | AD669BNZ | 767246-AD669BNZ | AD669BNZ |
Product Name | Monolithic 16-Bit DACPORT | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Converter - DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD669BNZ | Digital to Analog Converters (DAC) | |
Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
Package Type | SOIC; CDIP; PDIP | PDIP; PDIP | DIP; 28-DIP (0.600\", 15.24mm) | DIP | DIP; 28-DIP (0.600\", 15.24mm) | ||
Pins | 28 | 28 | |||||
Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
Dissipation | 625 milliwatts |