12 Bit Digital to Analog Converter 1 6-DFN (2x2)
IC DAC 12BIT V-OUT 6DFN
12-bit DAC, NV, 1-channel, I2C, DFN6 - Data Converters - General Purpose DACs
Delivery on production packaging - Reel. This product is non-returnable.
12-bit DAC, NV, 1-channel, I2C, DFN6 - Data Converters - General Purpose DACs
IC DAC 12BIT V-OUT 6DFN
IC DAC 12BIT V-OUT 6DFN
Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Lingto Electronic Limited | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | MCP4726A0T-E/MAY | MCP4726A0T-E/MAY | 7387130P | MCP4726A0T-E/MAY | MCP4726A0T-E/MAY |
Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits | |
Package Type | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | DFN | Tape & Reel (TR)Cut Tape (CT)Digi-Reel® | |
Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® | ||
Resolution | 12 bits | 12 bits | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
Settling Time | 6 µs | 6 µs |