Manufacturer: Analog Devices Inc.
Win Source Part Number: 145096-AD7847ANZ
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 5μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-PDIP
Analog Supply Voltage: ±14.25 V to 15.75 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
The AD7837/AD7847 is a complete, dual, 12-bit multiplying digital-to-analog converter with output amplifiers on a monolithic CMOS chip. No external user trims are required to achieve full specified performance.Both parts are microprocessor compatible, with high speed data latches and interface logic. The AD7847 accepts 12-bit parallel data which is loaded into the respective DAC latch using the WR input and a separate Chip Select input for each DAC. The AD7837 has a double-buffered 8-bit bus interface structure with data loaded to the respective input latch in two write operations. An asynchronous LDAC signal on the AD7837 updates the DAC latches and analog outputs.The output amplifiers are capable of developing ±10 V across a 2 kOhm load. They are internally compensated with low input offset voltage due to laser trimming at wafer level. The amplifier feedback resistors are internally connected to VOUT on the AD7847. The AD7837/AD7847 is fabricated in Linear Compatible CMOS (LC2MOS), an advanced, mixed technology process that combines precision bipolar circuits with low power CMOS logic. A novel low leakage configuration ensures low offset errors over the specified temperature range.
IC DAC 12BIT V-OUT 24DIP
DAC 2-Ch R-2R 12-Bit 24-Pin PDIP - Data Converters - General Purpose DACs
DAC 2-Ch R-2R 12-Bit 24-Pin PDIP - Data Converters - General Purpose DACs
Delivery on production packaging - Tube. This product is non-returnable.
DAC 2-Ch R-2R 12-Bit 24-Pin PDIP - Data Converters - General Purpose DACs
12 Bit Digital to Analog Converter 2 24-PDIP
AD7847 - LC2MOS Complete, Dual 12-Bit MDAC, Parallel Loading Structure
Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | Rochester Electronics | |
---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | 145096-AD7847ANZ | AD7847ANZ | AD7847ANZ | 7096837 | AD7847ANZ | AD7847ANZ |
Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7847ANZ | Converter - DAC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | ||
Interface Type | Parallel; Parallel | Parallel | Parallel | |||
Package Type | DIP; PDIP; 24-PDIP | DIP; 24-DIP (0.300\", 7.62mm) | PDIP; PDIP | DIP; 24-DIP (0.300\", 7.62mm) | DIP; PDIP; PDIP24 | |
Packing Method | Tube; Tube/Rail | Tube; Tube | Tube; Tube | Tube; Tube | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Settling Time | 5 µs | 5 µs |