IC DAC 10BIT V-OUT 24TSSOP
IC DAC 10BIT V-OUT 24TSSOP
DAC,AD5333B 10bit 7us dual TSSOP - Data Converters - General Purpose DACs
Delivery on production packaging - Tube. This product is non-returnable.
DAC,AD5333B 10bit 7us dual TSSOP - Data Converters - General Purpose DACs
DAC,AD5333B 10bit 7us dual TSSOP - Data Converters - General Purpose DACs
IC DAC 10BIT V-OUT 24TSSOP
10 Bit Digital to Analog Converter 2 24-TSSOP
The AD5332/AD5333/AD5342
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1136146-AD5333BRUZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.5 V ~ 5.5 V
Architecture: String DAC
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.5 V ~ 5.5 V
Resolution: 10
Settling Time: 9μs
Number of D/A Converters: 2
INL/DNL (LSB): ±0.5, ±0.05
Family Name: AD5333
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.analog.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): MAX5102BEUE-T; MAX5102AEUE-T; MAX5102AEUE;
Introduction Date: May 02, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Richardson RFPD | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | AD5333BRUZ | AD5333BRUZ | 4973592P | AD5333BRUZ | AD5333BRUZ | AD5333BRUZ | 1136146-AD5333BRUZ |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Converter - DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5333BRUZ | |
Package Type | 24-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; Tube | TSSOP; TSSOP | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | SOP | SSOP | |
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube | |||
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
Reference Access | External; External | External |