Product Details
The ADV7123 (ADV®) is a triple high speed, digital-to-analog converter on a single monolithic chip. It consists of three high speed, 10-bit, video DACs with complementary outputs, a standard TTL input interface, and a high impedance, analog output current source.
The ADV7123 has three separate 10-bit-wide input ports. A single 5 V/3.3 V power supply and clock are all that are required to make the part functional. The ADV7123 has additional video control signals, composite SYNC and BLANK .
The ADV7123 also has a power save mode.
The ADV7123 is fabricated in a 5 V CMOS process. Its monolithic CMOS construction ensures greater functionality with lower power dissipation. The ADV7123 is available in a 48-lead LQFP package.
Product Highlights
Applications
The ADV7123 (ADV®) is a triple high speed, digital-to-analog converter on a single monolithic chip. It consists of three high speed, 10-bit, video D/A converters with complementary outputs, a standard TTL input interface and a high impedance, analog output current source.
IC DAC 10BIT A-OUT 48LQFP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 009544-ADV7123KSTZ14
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 10
Data Interface: Parallel
Reference Type: External, Internal
Number of D/A Converters: 3
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.25
Family Name: ADV7123
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V, 5V
Digital Supply Voltage: 3 V to 3.6 V, 5V
Alternative Parts (Cross-Reference): ADV7123KST140; ADV7125JST240; ADV7123KSTZ140-RL;
Introduction Date: September 24, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC DAC 10BIT A-OUT 48LQFP
Triple Hi Speed Video DAC ADV7123KSTZ140 - Data Converters - Video DACs
Delivery on production packaging - Punnet. This product is non-returnable.
Triple Hi Speed Video DAC ADV7123KSTZ140 - Data Converters - Video DACs
Triple Hi Speed Video DAC ADV7123KSTZ140 - Data Converters - Video DACs
10 Bit Digital to Analog Converter 3 48-LQFP (7x7)
Analog Devices, Inc. | Richardson RFPD | LIXINC Electronics Co., Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | ADV7123KSTZ140 | ADV7123KSTZ140 | ADV7123KSTZ140 | 009544-ADV7123KSTZ140 | ADV7123KSTZ140 | 412967P | ADV7123KSTZ140 |
Product Name | CMOS, 330 MHz Triple 10-Bit High Speed Video DAC | Converter - DAC | Integrated Circuits | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV7123KSTZ140 | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | |||
Package Type | LFCSP | CSP | QFP; Tray | QFP; 48-LQFP (7x7) | 48-LQFP | LFQP; LQFP | QFP; 48-LQFP |
Pins | 48 | 48 | |||||
Resolution | 10 bits | 8 bits | 10 bits | 10 bits | |||
Dissipation | 485 milliwatts |