Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter 128-HLQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1139681-ADC08D1020CI
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Folding Interpolating
Sampling Rate (Per Second): 1G
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: Internal
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 128-HLQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 128-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: ADC08D1020
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.8V ~ 2V
Supply Voltage , Digital: 1.8V ~ 2V
IC ADC 8BIT FOLD INTERP 128HLQFP
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
IC ADC 8BIT FOLD INTERP 128HLQFP
IC ADC 8BIT FOLD INTERP 128HLQFP
ADC08D1020 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS, Analog-to-Digital Converter (ADC)
ADC08D1020 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS, Analog-to-Digital Converter (ADC)
Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Lingto Electronic Limited | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | ADC08D1020CIYB/NOPB | 1139681-ADC08D1020CIYB/NOPB | ADC08D1020CIYB/NOPB | ADC08D1020CIYB/NOPB | ADC08D1020CIYB/NOPB | ADC08D1020CIYB/NOPB | ADC08D1020CIYB/NOPB |
Product Name | ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1020CIYB/NOPB | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits | Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Serial; Parallel; SPI | Parallel; LVDS - Parallel | Parallel | Parallel; LVDS - Parallel | |||
Package Type | HLQFP | 128-LQFP Exposed Pad | QFP; 128-LQFP Exposed Pad | QFP; Tray | QFP; HLQFP128 | ||
Screening Level | Catalog | ||||||
Resolution | 8 bits | 8 bits | |||||
DNL | 0.1500 LSB |