8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SO
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SO
8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SO
IC ADC 8BIT SAR 8SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC ADC 8BIT SAR 8SOIC
Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Nova Technology(HK) Co.,Ltd | Lingto Electronic Limited | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | LTC1198-1BCS8#PBF | LTC1198-1BCS8#PBF | LTC1198-1BCS8#PBF | LTC1198-1BCS8#PBF | LTC1198-1BCS8PB | LTC1198-1BCS8#PBF |
Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | ||
Packing Method | Bulk; Bulk | Tube; Tube | Bulk; Bulk | |||
Resolution | 8 bits | 8 bits | 8 bits | |||
Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |