IC ADC 12BIT PIPELINED 28SSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 108748-AD9224ARSZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.85 V to 5.25 V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC ADC 12BIT PIPELINED 28SSOP
IC ADC 12BIT PIPELINED 28SSOP
The AD9224 is a monolithic, single supply 12-bit, 40MSPS Analog to Digital Converter with an on-chip, high performance sample-and-hold amplifier and voltagereference. The AD9224 uses a multi-stage differential pipelined architecture with output error correction logic to provide 12-bit accuracy at 40MSPS data rates and guarantees no missing codes over the full operating temperature range.
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
ADC Single Pipelined 40MSPS 12-Bit - Data Converters - General Purpose ADCs
ADC Single Pipelined 40MSPS 12-Bit - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single Pipelined 40MSPS 12-Bit - Data Converters - General Purpose ADCs
Lingto Electronic Limited | Win Source Electronics | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Quarktwin Technology Ltd. | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9224ARSZ | 108748-AD9224ARSZ | AD9224ARSZ | AD9224ARSZ | AD9224ARSZ | AD9224ARSZ | 6977401 |
Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9224ARSZ | Integrated Circuits | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Analog to Digital Converters (ADC) | |
Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | |||
Package Type | SOP; SSOP; 28-SSOP | SOP; SSOP; Tube | 28-SSOP (0.209\", 5.30mm Width) | SOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP; SSOP | |
Packing Method | Tube; Tube/Rail | Tube; Tube | Tube; Tube | Tube; Tube | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Sample Rate | 40000 kSamples/Sec | 40000 kSamples/Sec | 40000 kSamples/Sec | 40000 kSamples/Sec | 40000 kSamples/Sec |