IC ADC 8BIT SAR 8MSOP
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Serial (SPI/QSPI/Microwire)
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 3Msps
Architecture = SAR
Typical Single Supply Voltage = 2.35 - 3.6 V
Package Type = MSOP
Pin Count = 8
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Serial (SPI/QSPI/Microwire)
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 3Msps
Architecture = SAR
Typical Single Supply Voltage = 2.35 - 3.6 V
Package Type = MSOP
Pin Count = 8
Delivery on production packaging - Tube. This product is non-returnable.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8 bit
Number of ADCs = 1
Digital Interface Type = Serial (SPI/QSPI/Microwire)
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 3Msps
Architecture = SAR
Typical Single Supply Voltage = 2.35 - 3.6 V
Package Type = MSOP
Pin Count = 8
AD7278 - ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, PDSO8
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | Rochester Electronics | |
---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7278ARMZ | AD7278ARMZ | 8099758 | AD7278ARMZ |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ||
Package Type | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | SOP; SSOP; TSSOP8 |
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
Resolution | 8 bits | 8 bits | ||
Sample Rate | 3000 kSamples/Sec | 3000 kSamples/Sec |