Fox Electronics, Inc. FOXSDLF/200-20

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5476553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fundamental resonance mode Standard Frequency = 20MHz Mounting Type = Surface Mount Load Capacitance = 20pF Package Type = SMD Pin Count = 2 Length = 11.7mm Width = 5mm Height = 4.5mm Dimensions = 11.7 x 5 x 4.5mm Frequency Tolerance = ±30ppm

Fundamental resonance mode
Standard Frequency = 20MHz
Mounting Type = Surface Mount
Load Capacitance = 20pF
Package Type = SMD
Pin Count = 2
Length = 11.7mm
Width = 5mm
Height = 4.5mm
Dimensions = 11.7 x 5 x 4.5mm
Frequency Tolerance = ±30ppm

Supplier's Site
 - 5476553P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fundamental resonance mode Standard Frequency = 20MHz Mounting Type = Surface Mount Load Capacitance = 20pF Package Type = SMD Pin Count = 2 Length = 11.7mm Width = 5mm Height = 4.5mm Dimensions = 11.7 x 5 x 4.5mm Frequency Tolerance = ±30ppm Delivery on production packaging - Reel. This product is non-returnable.

Fundamental resonance mode
Standard Frequency = 20MHz
Mounting Type = Surface Mount
Load Capacitance = 20pF
Package Type = SMD
Pin Count = 2
Length = 11.7mm
Width = 5mm
Height = 4.5mm
Dimensions = 11.7 x 5 x 4.5mm
Frequency Tolerance = ±30ppm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 5476553
Package / Form Factor Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

 - 1442303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMT
Frequency 40 MHz
Frequency Stability -10 to 10 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Crystal C3E - C3E-12.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
CRYSTAL - ECS-3x9X - ECS Inc. International
ECS Inc. International
Specs
Features / Standards RoHS
Frequency 32 MHz
Frequency Stability 50 ppm
View Details