RS Components, Ltd. 1441052

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1441052 - RS Components, Ltd.
Corby, Northants, United Kingdom
From RS Pro, these through hole microprocessor crystal units feature a maximum height of 3.5 mm with through hole mounting. These microprocessor crystal units are suitable for clock and timing applications and act as an excellent clock signal generator for CPUs. They are also suitable for communication and networking applications. Standard Frequency = 4MHz Mounting Type = Through Hole Load Capacitance = 30pF Pin Count = 2 Length = 11.35mm Width = 5mm Height = 3.5mm Dimensions = 11.35 x 5 x 3.5mm Frequency Tolerance = ±30ppm Frequency Stability = ±50ppm

From RS Pro, these through hole microprocessor crystal units feature a maximum height of 3.5 mm with through hole mounting.
These microprocessor crystal units are suitable for clock and timing applications and act as an excellent clock signal generator for CPUs. They are also suitable for communication and networking applications.
Standard Frequency = 4MHz
Mounting Type = Through Hole
Load Capacitance = 30pF
Pin Count = 2
Length = 11.35mm
Width = 5mm
Height = 3.5mm
Dimensions = 11.35 x 5 x 3.5mm
Frequency Tolerance = ±30ppm
Frequency Stability = ±50ppm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 1441052
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

 - 1110741P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 12 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1110779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 12 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1110711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 20 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1442371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; SMD
Frequency 12.8 MHz
View Details