CTS Corporation Crystals SA324143F35HLR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-SA324143F35HLRTR-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

14.31818MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-SA324143F35HLRTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-19.200-13-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 19.2 MHz
Load Capacitance 13 pF
View Details
 - 1110729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 80 MHz
Frequency Stability -50 to 50 ppm
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
TUNING FORK - ECX-49 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency Stability 20 ppm
View Details