CTS Corporation Crystals SA534122F35HLR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-SA534122F35HLRTR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

12.288MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-SA534122F35HLRTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

CRYSTAL - ECX-1637Q - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
4 Pin Crystal C3E - C3E-12.000-8-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
 - 1110787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 24 MHz
Frequency Stability -50 to 50 ppm
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details