CTS Corporation Crystals SA204491F35HAR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-SA204491F35HARTR-ND - DigiKey
Thief River Falls, MN, United States
49.152MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

49.152MHz ±30ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-SA204491F35HARTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
 - 1441118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 100 MHz
Frequency Stability -50 to 50 ppm
View Details
CRYSTAL - ECX-53B - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details