Abracon, LLC ABLS-LR MHz Crystal ABLS-LR-14.31818MHZ-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS-LR MHz Crystal - ABLS-LR-14.31818MHZ-T - Abracon, LLC
Spicewood, TX, United States
ABLS-LR MHz Crystal
ABLS-LR-14.31818MHZ-T
ABLS-LR MHz Crystal ABLS-LR-14.31818MHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 14.31818 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 10 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS-LR
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: 0°C ~ 70°C
  • Frequency: 14.31818 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 50 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 10 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-10183-1-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±50ppm Crystal 18pF 10 Ohms HC-49/US

14.31818MHz ±50ppm Crystal 18pF 10 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-10183-2-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±50ppm Crystal 18pF 10 Ohms HC-49/US

14.31818MHz ±50ppm Crystal 18pF 10 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-10183-6-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±50ppm Crystal 18pF 10 Ohms HC-49/US

14.31818MHz ±50ppm Crystal 18pF 10 Ohms HC-49/US

Supplier's Site Datasheet
Crystals

Crystals

Supplier's Site
Crystal 14.31818Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 76R7426 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 14.31818Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
76R7426
Crystal 14.31818Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 76R7426
CRYSTAL 14.31818MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 14.31818MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators
Product Number ABLS-LR-14.31818MHZ-T 535-10183-1-ND ABLS-LR-14.31818MHZ-T 76R7426
Product Name ABLS-LR MHz Crystal Crystals Crystals Crystal 14.31818Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 14.32 MHz 14.32 MHz
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

CRYSTAL - ECX-1637Q - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
SN74LS624 Voltage-controlled oscillator - SN74LS624N - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
5 suppliers
Clocks & Timing Solutions, Oscillators - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
80 MHz-SC L.O. Series Crystal Oscillator - 501-27511-11 - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 80 MHz
View Details