Abracon, LLC ABLS MHz Crystal ABLS-7.3728MHZ-K4T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-7.3728MHZ-K4T - Abracon, LLC
Spicewood, TX, United States
ABLS MHz Crystal
ABLS-7.3728MHZ-K4T
ABLS MHz Crystal ABLS-7.3728MHZ-K4T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 125°C Frequency: 7.3728 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -40°C ~ 125°C
  • Frequency: 7.3728 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 7.3728MHZ 18PF SMD

CRYSTAL 7.3728MHZ 18PF SMD

Supplier's Site
Crystals - 535-9936-1-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-9936-6-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-9936-2-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US

Supplier's Site Datasheet
Crystal 7.3728Mhz 18Pf Smd / Tape & Reel (Tr) Abracon - 25R1440 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 7.3728Mhz 18Pf Smd / Tape & Reel (Tr) Abracon
25R1440
Crystal 7.3728Mhz 18Pf Smd / Tape & Reel (Tr) Abracon 25R1440
CRYSTAL 7.3728MHZ 18PF SMD / Tape & Reel (TR)

CRYSTAL 7.3728MHZ 18PF SMD / Tape & Reel (TR)

Supplier's Site

Technical Specifications

  Abracon, LLC Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators
Product Number ABLS-7.3728MHZ-K4T ABLS-7.3728MHZ-K4T 535-9936-1-ND 25R1440
Product Name ABLS MHz Crystal Crystals Crystals Crystal 7.3728Mhz 18Pf Smd / Tape & Reel (Tr) Abracon
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 7.37 MHz 7.37 MHz
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator TX32 - TX32-33025S-19.200-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 19.2 MHz
View Details
Clocks & Timing Solutions, Oscillators - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
5 MHz-SC Streamline Crystal Oscillator - 501-27500-16 - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 5 MHz
View Details
SN54LS629 Voltage-Controlled Oscillators - SNJ54LS629J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers