Abracon, LLC AB26TRB kHz Crystal (Tuning Fork) AB26TRB-32.768KHZ-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB26TRB kHz Crystal (Tuning Fork) - AB26TRB-32.768KHZ-T - Abracon, LLC
Spicewood, TX, United States
AB26TRB kHz Crystal (Tuning Fork)
AB26TRB-32.768KHZ-T
AB26TRB kHz Crystal (Tuning Fork) AB26TRB-32.768KHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB26TRB Type: kHz Crystal (Tuning Fork) Length: 6 mm Width: 1.9 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 50 kΩ Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB26TRB
  • Type: kHz Crystal (Tuning Fork)
  • Length: 6 mm
  • Width: 1.9 mm
  • Height: 1.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 12.5 pF
  • ESR (Equivalent Series Resistance): 50 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF TH

CRYSTAL 32.7680KHZ 12.5PF TH

Supplier's Site
Crystals - 535-AB26TRB-32.768KHZ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.7680KHZ 12.5PF TH

CRYSTAL 32.7680KHZ 12.5PF TH

Supplier's Site Datasheet
Crystals - 535-AB26TRB-32.768KHZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

Supplier's Site Datasheet
Crystals - 535-AB26TRB-32.768KHZ-TCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

Supplier's Site Datasheet
Crystals - AB26TRB-32.768KHZ-T - 800823-AB26TRB-32.768KHZ-T - Win Source Electronics
Yishun, Singapore
Crystals - AB26TRB-32.768KHZ-T
800823-AB26TRB-32.768KHZ-T
Crystals - AB26TRB-32.768KHZ-T 800823-AB26TRB-32.768KHZ-T
Manufacturer: Abracon LLC Win Source Part Number: 800823-AB26TRB-32.76 8KHZ-T Packaging: Reel Type: kHz Crystal (Tuning Fork) Mounting Style: Through Hole Frequency: 32.768kHz ESR (Equivalent Series Resistance): 50 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.075" Dia x 0.236" L (1.90mm x 6.00mm) Manufacturer Package: Cylindrical Can, Radial Height - Seated (Maximum): 0.075" (1.90mm) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Abracon LLC
Win Source Part Number: 800823-AB26TRB-32.768KHZ-T
Packaging: Reel
Type: kHz Crystal (Tuning Fork)
Mounting Style: Through Hole
Frequency: 32.768kHz
ESR (Equivalent Series Resistance): 50 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.075" Dia x 0.236" L (1.90mm x 6.00mm)
Manufacturer Package: Cylindrical Can, Radial
Height - Seated (Maximum): 0.075" (1.90mm)
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - AB26TRB-32.768KHZ-T - LIXINC Electronics Co., Limited
Hong Kong, China
Crystals, Oscillators, Resonators
AB26TRB-32.768KHZ-T
Crystals, Oscillators, Resonators AB26TRB-32.768KHZ-T
CRYSTAL 32.7680KHZ 12.5PF TH

CRYSTAL 32.7680KHZ 12.5PF TH

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Abracon - 13J1807 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Abracon
13J1807
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Abracon 13J1807
CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder SMD, 6mm x 1.9mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:AB26TRB Series RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder SMD, 6mm x 1.9mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:AB26TRB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Abracon - 09P2313 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Abracon
09P2313
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Abracon 09P2313
CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder SMD, 6mm x 1.9mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:AB26TRB Series RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder SMD, 6mm x 1.9mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:AB26TRB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Shenzhen Shengyu Electronics Technology Limited DigiKey Win Source Electronics LIXINC Electronics Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Oscillators Crystals
Product Number AB26TRB-32.768KHZ-T AB26TRB-32.768KHZ-T 535-AB26TRB-32.768KHZ-TDKR-ND 800823-AB26TRB-32.768KHZ-T AB26TRB-32.768KHZ-T 13J1807
Product Name AB26TRB kHz Crystal (Tuning Fork) Crystals Crystals Crystals - AB26TRB-32.768KHZ-T Crystals, Oscillators, Resonators Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Abracon
Package / Form Factor Through Hole Surface Mount; Surface Mount Surface Mount; Radial, Can - SMD Through Hole Surface Mount
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

OSCILLATOR - ECS-3518 - ECS Inc. International
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
SN74LS624 Voltage-controlled oscillator - SN74LS624D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
5 suppliers
Clocks & Timing Solutions, Oscillators - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
100 MHz-SC Sprinter Crystal Oscillator - 501-27514-14 - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 100 MHz
View Details