Abracon, LLC ABLS MHz Crystal ABLS-16.384MHZ-L4Q-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-16.384MHZ-L4Q-T - Abracon, LLC
Spicewood, TX, United States
ABLS MHz Crystal
ABLS-16.384MHZ-L4Q-T
ABLS MHz Crystal ABLS-16.384MHZ-L4Q-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -55°C ~ 125°C Frequency: 16.384 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -55°C ~ 125°C
  • Frequency: 16.384 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 16.3840MHZ 18PF SMD

CRYSTAL 16.3840MHZ 18PF SMD

Supplier's Site
Crystals - 535-9913-2-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

16.384MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-9913-6-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

16.384MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-9913-1-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

16.384MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Supplier's Site Datasheet
Crystal, 16.384Mhz,18Pf, Hc-49/us, Full Reel; Crystal Case Abracon - 13T9960 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.384Mhz,18Pf, Hc-49/us, Full Reel; Crystal Case Abracon
13T9960
Crystal, 16.384Mhz,18Pf, Hc-49/us, Full Reel; Crystal Case Abracon 13T9960
CRYSTAL, 16.384MHz,18pF, HC-49/US, FULL REEL; Crystal Case:HC49; Load Capacitance:18pF; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Crystal Mounting Type:SMD; Frequency:16.384MHz; Frequency Tolerance:± 30ppm RoHS Compliant: Yes

CRYSTAL, 16.384MHz,18pF, HC-49/US, FULL REEL; Crystal Case:HC49; Load Capacitance:18pF; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Crystal Mounting Type:SMD; Frequency:16.384MHz; Frequency Tolerance:± 30ppm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ABLS-16.384MHZ-L4Q-T ABLS-16.384MHZ-L4Q-T 535-9913-2-ND 13T9960
Product Name ABLS MHz Crystal Crystals Crystals Crystal, 16.384Mhz,18Pf, Hc-49/us, Full Reel; Crystal Case Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 16.38 MHz 16.38 MHz 16.38 MHz
Frequency Stability 100 ppm 100 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-8.000-18-2020-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 18 pF
View Details
 - 1110723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 64 MHz
Frequency Stability -50 to 50 ppm
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
CRYSTAL - ECX-1247 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details