Resonator Through Hole
LEADED RESONATOR; Frequency:6.5MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes
DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resonators | Resonators | Resonators |
Product Number | CSTLS6M50G53-B0-ND | CSTLS6M50G53-B0 | 70AC3733 |
Product Name | Resonators | Resonators | Leaded Resonator; Frequency Murata |
Resonator Type | Ceramic | Ceramic | RC Resonator |
Package / Form Factor | Through Hole; Radial - 3 Lead, 2.50mm Pitch | Through Hole | |
Features / Standards | Lead-Free; Built-in Capacitor | RoHS |