Murata Electronics Crystals, Oscillators, Resonators - Resonators CSTNE12M0GH5C000R0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Yishun, Singapore
Crystals, Oscillators, Resonators - Resonators
1366288-CSTNE12M0GH5C000R0
Crystals, Oscillators, Resonators - Resonators 1366288-CSTNE12M0GH5C000R0
Win Source Part Number: 1366288-CSTNE12M0GH5 C000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 12 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 33 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.13% Impedance: 30 Ohms Frequency Tolerance: ±0.07% Height: 0.032" (0.80mm)

Win Source Part Number: 1366288-CSTNE12M0GH5C000R0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNE
Package: Tape & Reel
Product Status: Active
Frequency: 12 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNE
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Capacitance: 33 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.13%
Impedance: 30 Ohms
Frequency Tolerance: ±0.07%
Height: 0.032" (0.80mm)

Supplier's Site Datasheet
Resonators - 490-17946-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17946-1-ND
Resonators 490-17946-1-ND
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 30 Ohms -40°C ~ 125°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 30 Ohms -40°C ~ 125°C Surface Mount

Supplier's Site Datasheet
Resonators - 490-17946-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17946-2-ND
Resonators 490-17946-2-ND
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 30 Ohms -40°C ~ 125°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 30 Ohms -40°C ~ 125°C Surface Mount

Supplier's Site Datasheet
Resonators - 490-17946-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17946-6-ND
Resonators 490-17946-6-ND
12MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 30 Ohms -40°C ~ 125°C Surface Mount

12MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 30 Ohms -40°C ~ 125°C Surface Mount

Supplier's Site Datasheet
CERAMIC RES 12.0000MHZ 33PF SMD

CERAMIC RES 12.0000MHZ 33PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators
Product Number 1366288-CSTNE12M0GH5C000R0 490-17946-1-ND CSTNE12M0GH5C000R0
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Frequency 12 MHz 12 MHz
Frequency Tolerance 0.0700 % 0.0700 %
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
1 to 60 MHz, Stratum 3 Super-TCXO - SiT5356 - SiTime Corporation
Specs
Oscillator Type TCXO; TCXO-SE
Package / Form Factor 5.0 x 3.2 10-pin
Frequency 1 to 60 MHz
View Details
 - 1441052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through Hole
Frequency 4 MHz
Frequency Stability -30 to 30 ppm
View Details
VCXO - ECS-VXO - ECS Inc. International
ECS Inc. International
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details