Murata Power Solutions Resonators - CSTCC3M58G53-R0 CSTCC3M58G53-R0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7214767 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT ceramic resonator 3.58MHz - Crystals, Oscillators & Resonators - Ceramic Resonators

SMT ceramic resonator 3.58MHz - Crystals, Oscillators & Resonators - Ceramic Resonators

Supplier's Site
 - 7214767P - RS Components, Ltd.
Corby, Northants, United Kingdom
SMT ceramic resonator 3.58MHz - Crystals, Oscillators & Resonators - Ceramic Resonators Delivery on production packaging - Reel. This product is non-returnable.

SMT ceramic resonator 3.58MHz - Crystals, Oscillators & Resonators - Ceramic Resonators
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Resonators - CSTCC3M58G53-R0 - 1163596-CSTCC3M58G53-R0 - Win Source Electronics
Yishun, Singapore
Resonators - CSTCC3M58G53-R0
1163596-CSTCC3M58G53-R0
Resonators - CSTCC3M58G53-R0 1163596-CSTCC3M58G53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163596-CSTCC3M58G53 -R0 Series: CERALOCK CSTCC Packaging: Reel - TR Type: Ceramic Operating Temperature Range: -20°C ~ 80°C Features: Built in Capacitor Package: 3-SMD, Non-Standard Mounting: SMD Capacitance: 15pF Impedance: 50 Ohm Frequency: 3.58MHz Height: 0.063" (1.60mm) Size: 0.283" L x 0.118" W (7.20mm x 3.00mm) Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Manufacturer Homepage: www.murata.com Alternative Parts (Cross-Reference): ECS-SR1-3.58-B-TR; EFOS3584B5; EFOS3584E5; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163596-CSTCC3M58G53-R0
Series: CERALOCK CSTCC
Packaging: Reel - TR
Type: Ceramic
Operating Temperature Range: -20°C ~ 80°C
Features: Built in Capacitor
Package: 3-SMD, Non-Standard
Mounting: SMD
Capacitance: 15pF
Impedance: 50 Ohm
Frequency: 3.58MHz
Height: 0.063" (1.60mm)
Size: 0.283" L x 0.118" W (7.20mm x 3.00mm)
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Manufacturer Homepage: www.murata.com
Alternative Parts (Cross-Reference): ECS-SR1-3.58-B-TR; EFOS3584B5; EFOS3584E5;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Resonators - 490-1194-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1194-2-ND
Resonators 490-1194-2-ND
3.58MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount

3.58MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - CSTCC3M58G53-R0 - LIXINC Electronics Co., Limited
Hong Kong, China
Crystals, Oscillators, Resonators
CSTCC3M58G53-R0
Crystals, Oscillators, Resonators CSTCC3M58G53-R0
CERAMIC RES 3.5800MHZ 15PF SMD

CERAMIC RES 3.5800MHZ 15PF SMD

Supplier's Site Datasheet
CERAMIC RES 3.5800MHZ 15PF SMD

CERAMIC RES 3.5800MHZ 15PF SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey LIXINC Electronics Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Oscillators Resonators
Product Number 7214767 1163596-CSTCC3M58G53-R0 490-1194-2-ND CSTCC3M58G53-R0 CSTCC3M58G53-R0
Product Name Resonators - CSTCC3M58G53-R0 Resonators Crystals, Oscillators, Resonators Resonators
Package / Form Factor Surface Mount; Cap Chip Surface Mount Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 3.58 MHz 3.58 MHz 3.58 MHz 3.58 MHz
Frequency Tolerance -0.5000 to 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

OSCILLATOR - ECS-3225Q - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
SN74LS629 Dual voltage-controlled oscillators - SN74LS629D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Clocks & Timing Solutions, Oscillators - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details