XTAL OSC XO 24.0000MHZ HCMOS SMD
24MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Surface mount oscillators in a ceramic package with a hermetically sealed metal lid available in two voltages.
Crystal oscillator Ceramic package with a seam sealed metal lid, hermetically sealed
Acme Chip Technology Co., Limited | DigiKey | Richardson RFPD | |
---|---|---|---|
Product Category | Oscillators | Oscillators | Oscillators |
Product Number | LFSPXO018541BULK | 1923-1162-ND | CFPS-73B-24.0 |
Product Name | Oscillators | Oscillators | Oscillator Crystal |
Oscillator Type | XO; XO (Standard) | XO | |
Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount |
Frequency | 24 MHz | 24 MHz | |
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |