CTS Corporation Oscillator Crystal CB3LV-3C-66M6660

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - CB3LV-3C-66.666 - Richardson RFPD
Geneva, IL, United States
Oscillator Crystal
CB3LV-3C-66.666
Oscillator Crystal CB3LV-3C-66.666
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Oscillators
Product Number CB3LV-3C-66.666
Product Name Oscillator Crystal
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS628 Voltage-controlled oscillator - SN74LS628DR - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
4 Pin Crystal C16 - C16-32.000-8-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 32 MHz
Load Capacitance 8 pF
View Details
100 MHz ONYX OCXO Low Noise Oscillator - 501-35288 - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 100 MHz
View Details
 - 1110722P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 60 MHz
Frequency Stability -50 to 50 ppm
View Details