IQD Frequency Products, Ltd. Oscillator Crystal LFSPXO024880BULK

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - LFSPXO024880BUL - Richardson RFPD
Geneva, IL, United States
Oscillator Crystal
LFSPXO024880BUL
Oscillator Crystal LFSPXO024880BUL
Crystal oscillator Ceramic package with a seam sealed metal lid, hermetically sealed

Crystal oscillator Ceramic package with a seam sealed metal lid, hermetically sealed

Supplier's Site Datasheet
Oscillators - 1923-1207-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1923-1207-ND
Oscillators 1923-1207-ND
32MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number LFSPXO024880BUL 1923-1207-ND
Product Name Oscillator Crystal Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Frequency 32 MHz
Frequency Stability 50 ppm 50 ppm
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

100 MHz-SC L.O. ULN Series Crystal Oscillator - 501-27585-51 - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 100 MHz
View Details
Clocks & Timing Solutions, Oscillators - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
 - 1445013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 100 MHz
Frequency Stability -50 to 50 ppm
View Details
4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details