Abracon, LLC ASDMB XO (Standard) MEMS ASDMB-12.000MHZ-XY-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASDMB XO (Standard) MEMS - ASDMB-12.000MHZ-XY-T - Abracon, LLC
Spicewood, TX, United States
ASDMB XO (Standard) MEMS
ASDMB-12.000MHZ-XY-T
ASDMB XO (Standard) MEMS ASDMB-12.000MHZ-XY-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASDMB Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 105°C Frequency: 12 MHz Function: Standby (Power Down) Output: LVCMOS Voltage - Supply: 1.8V ~ 3.3V Frequency Stability: ±10ppm Current - Supply (Max): 16mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASDMB
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 105°C
  • Frequency: 12 MHz
  • Function: Standby (Power Down)
  • Output: LVCMOS
  • Voltage - Supply: 1.8V ~ 3.3V
  • Frequency Stability: ±10ppm
  • Current - Supply (Max): 16mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-11172-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11172-6-ND
Oscillators 535-11172-6-ND
12MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

12MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Supplier's Site Datasheet
Oscillators - 535-11172-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11172-2-ND
Oscillators 535-11172-2-ND
12MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

12MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Supplier's Site Datasheet
Oscillators - 535-11172-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11172-1-ND
Oscillators 535-11172-1-ND
12MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

12MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead

Supplier's Site Datasheet
MEMS OSC XO 12.0000MHZ LVCMOS

MEMS OSC XO 12.0000MHZ LVCMOS

Supplier's Site
Oscillator Crystal - ASDMB-12.00-XYT - Richardson RFPD
Geneva, IL, United States
Oscillator Crystal
ASDMB-12.00-XYT
Oscillator Crystal ASDMB-12.00-XYT
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Yishun, Singapore
Crystals, Oscillators, Resonators - Oscillators
1349565-ASDMB-12.000MHZ-XY-T
Crystals, Oscillators, Resonators - Oscillators 1349565-ASDMB-12.000MHZ-XY-T
Win Source Part Number: 1349565-ASDMB-12.000 MHZ-XY-T Category: Crystals, Oscillators, Resonators - Oscillators Series: ASDMB, Pure Silicon™ Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Frequency: 12 MHz Function: Standby (Power Down) Output: LVCMOS Frequency Stability: ±10ppm Current - Supply (Max): 16mA Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1349565-ASDMB-12.000MHZ-XY-T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ASDMB, Pure Silicon™
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Frequency: 12 MHz
Function: Standby (Power Down)
Output: LVCMOS
Frequency Stability: ±10ppm
Current - Supply (Max): 16mA
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Current - Supply (Disable) (Max): 15µA

Supplier's Site Datasheet
Mems Osc, 12Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon - 39T2734 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 12Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon
39T2734
Mems Osc, 12Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon 39T2734
MEMS OSC, 12MHZ, 2.5 X 2MM, CMOS; Frequency Nom:12MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Supply Voltage Nom:3.3V; Product Range:ASDMB Series; Oscillator Output Compatibility:CMOS; Frequency:12MHz RoHS Compliant: Yes

MEMS OSC, 12MHZ, 2.5 X 2MM, CMOS; Frequency Nom:12MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:10ppm; Supply Voltage Nom:3.3V; Product Range:ASDMB Series; Oscillator Output Compatibility:CMOS; Frequency:12MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Oscillator, 12Mhz, Smd; Frequency Abracon - 38T0565 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 12Mhz, Smd; Frequency Abracon
38T0565
Mems Oscillator, 12Mhz, Smd; Frequency Abracon 38T0565
MEMS OSCILLATOR, 12MHZ, SMD; Frequency:12MHz; Frequency Stability:10ppm; Frequency Tolerance:± 10ppm; Load Capacitance:15pF; No. of Pins:4; Operating Temperature Max:105°C; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

MEMS OSCILLATOR, 12MHZ, SMD; Frequency:12MHz; Frequency Stability:10ppm; Frequency Tolerance:± 10ppm; Load Capacitance:15pF; No. of Pins:4; Operating Temperature Max:105°C; Operating Temperature Min:-40°C; Oscillator Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator 2.5 X 2.0 X 0.85Mm, Hcmos/ttl, 12.000Mhz, 10Ppm -40+105C, 1.7 ~ 3.6 Vdc Rohs Compliant Abracon - 29AC2536 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator 2.5 X 2.0 X 0.85Mm, Hcmos/ttl, 12.000Mhz, 10Ppm -40+105C, 1.7 ~ 3.6 Vdc Rohs Compliant Abracon
29AC2536
Oscillator 2.5 X 2.0 X 0.85Mm, Hcmos/ttl, 12.000Mhz, 10Ppm -40+105C, 1.7 ~ 3.6 Vdc Rohs Compliant Abracon 29AC2536
OSCILLATOR 2.5 X 2.0 X 0.85MM, HCMOS/TTL, 12.000MHZ, 10PPM -40+105C, 1.7 ~ 3.6 VDC ROHS COMPLIANT: YES

OSCILLATOR 2.5 X 2.0 X 0.85MM, HCMOS/TTL, 12.000MHZ, 10PPM -40+105C, 1.7 ~ 3.6 VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited Richardson RFPD Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASDMB-12.000MHZ-XY-T 535-11172-6-ND ASDMB-12.000MHZ-XY-T ASDMB-12.00-XYT 1349565-ASDMB-12.000MHZ-XY-T 39T2734 38T0565 29AC2536
Product Name ASDMB XO (Standard) MEMS Oscillators Oscillators Oscillator Crystal Crystals, Oscillators, Resonators - Oscillators Mems Osc, 12Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Abracon Mems Oscillator, 12Mhz, Smd; Frequency Abracon Oscillator 2.5 X 2.0 X 0.85Mm, Hcmos/ttl, 12.000Mhz, 10Ppm -40+105C, 1.7 ~ 3.6 Vdc Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS
Frequency 12 MHz 12 MHz 12 MHz 12 MHz 12 MHz
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

220 to 725 MHz Ultra-low Jitter Differential VCXO - SiT3373 - SiTime Corporation
Specs
Oscillator Type VCXO; VCXO-DE
Package / Form Factor 3.2x2.5, 7.0x5.0, 5.0x3.2
Frequency 220 to 725 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
 - 1441058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Frequency 10 MHz
Frequency Stability -30 to 30 ppm
View Details
CRYSTAL - ECX-19A - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4.92 MHz
View Details