From RS Pro, this range of surface mount TCXOs (Temperature Compensated Crystal Oscillators) features a compact design. With an operating temperature range of -40°C to +85°C, these TCXOs offer temperature stability between ±0.5 and ±2.5 ppm (depending on model).
Oscillator Type = TCXO (Temperature Compensated Crystal Oscillator)
Output Frequency = 32 MHz
Output Level = Clipped Sinewave
Mounting Type = Surface Mount
Frequency Stability = ±1.5ppm
Package Type = SMD
Maximum Operating Supply Voltage = 1.8 V
Pin Count = 4
Length = 2.5mm
Width = 2mm
RS Components, Ltd. | |
---|---|
Product Category | Oscillators |
Product Number | 1442369 |
Oscillator Type | TCXO |
Package / Form Factor | Surface Mount; SMD |
Frequency | 32 MHz |