RS Components, Ltd. 7675266

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7675266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industry-standard 14-pin Dual-in-Line, PCB through hole metal package Output Frequency = 14.7456 MHz Output Level = HCMOS, TTL Mounting Type = Through Hole Frequency Stability = ±50ppm Package Type = PDIP Minimum Operating Supply Voltage = 4.75 V Maximum Operating Supply Voltage = 5.25 V Pin Count = 14 Length = 20.2mm Width = 10.7mm

Industry-standard 14-pin Dual-in-Line, PCB through hole metal package
Output Frequency = 14.7456 MHz
Output Level = HCMOS, TTL
Mounting Type = Through Hole
Frequency Stability = ±50ppm
Package Type = PDIP
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V
Pin Count = 14
Length = 20.2mm
Width = 10.7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscillators
Product Number 7675266
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

 - 1110718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 50 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1110710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 19.66 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1110800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 50 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1445002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 12 MHz
Frequency Stability -50 to 50 ppm
View Details