RS Components, Ltd. 1445012

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1445012 - RS Components, Ltd.
Corby, Northants, United Kingdom
From RS Pro, these surface mount clock oscillators have a compact package design. With supply voltage as low as 1.8 V dc, a range of frequency options (between 1.544 MHz and 60 MHz) are available. Oscillator Type = Clock Oscillator Output Frequency = 50 MHz Output Level = CMOS Mounting Type = Surface Mount Frequency Stability = ±50ppm Package Type = SMD Maximum Operating Supply Voltage = 3.3 V dc Pin Count = 4 Length = 3.2mm Width = 2.5mm

From RS Pro, these surface mount clock oscillators have a compact package design. With supply voltage as low as 1.8 V dc, a range of frequency options (between 1.544 MHz and 60 MHz) are available.
Oscillator Type = Clock Oscillator
Output Frequency = 50 MHz
Output Level = CMOS
Mounting Type = Surface Mount
Frequency Stability = ±50ppm
Package Type = SMD
Maximum Operating Supply Voltage = 3.3 V dc
Pin Count = 4
Length = 3.2mm
Width = 2.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscillators
Product Number 1445012
Package / Form Factor Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

 - 1441100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 0.0328 MHz
Frequency Stability -30 to 30 ppm
View Details
 - 6676388P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 48 MHz
Frequency Stability -100 to 100 ppm
View Details
 - 1441048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through Hole
Frequency 3.68 MHz
Frequency Stability -30 to 30 ppm
View Details
 - 6676350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 4 MHz
Frequency Stability -100 to 100 ppm
View Details