RS Components, Ltd. 1445018

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1445018 - RS Components, Ltd.
Corby, Northants, United Kingdom
From RS Pro, these surface mount clock oscillators have a compact package design. With supply voltage as low as 1.8 V dc, a range of frequency options (between 1.544 MHz and 156 MHz) are available. Output Frequency = 50 MHz Oscillator Type = Clock Oscillator Output Level = CMOS Mounting Type = Surface Mount Frequency Stability = ±50ppm Package Type = SMD Maximum Operating Supply Voltage = 1.8 - 3.3 V dc Pin Count = 4 Length = 5mm Width = 3.2mm

From RS Pro, these surface mount clock oscillators have a compact package design. With supply voltage as low as 1.8 V dc, a range of frequency options (between 1.544 MHz and 156 MHz) are available.
Output Frequency = 50 MHz
Oscillator Type = Clock Oscillator
Output Level = CMOS
Mounting Type = Surface Mount
Frequency Stability = ±50ppm
Package Type = SMD
Maximum Operating Supply Voltage = 1.8 - 3.3 V dc
Pin Count = 4
Length = 5mm
Width = 3.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscillators
Product Number 1445018
Package / Form Factor Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

 - 1110746P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 14.75 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 6676423P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 62.5 MHz
Frequency Stability -100 to 100 ppm
View Details
 - 1110721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 4.19 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 4785957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through Hole
Frequency 6 MHz
Frequency Stability -50 to 50 ppm
View Details