RS Components, Ltd. 1110739

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1110739 - RS Components, Ltd.
Corby, Northants, United Kingdom
KC5032A-CM crystal oscillators from Kyocera have a wide operating range between 1.6 V and 5.5 V. Featuring a CMOS output, these crystal oscillators have a miniature ceramic package construction with seam welding. KC5032A-CM clock oscillators are highly reliable. Suitable applications for clock oscillators include servers, workstations, Ethernet switches, routes, digital cameras and televisions, factory automation and medical equipment. Other suitable uses include data storage devices, industrial products and automotive electronics. Output Frequency = 10 MHz Output Level = CMOS Mounting Type = Surface Mount Frequency Stability = ±50ppm Package Type = CSMD Minimum Operating Supply Voltage = 1.6 V Maximum Operating Supply Voltage = 5.5 V Pin Count = 4 Length = 5mm Width = 3.2mm

KC5032A-CM crystal oscillators from Kyocera have a wide operating range between 1.6 V and 5.5 V. Featuring a CMOS output, these crystal oscillators have a miniature ceramic package construction with seam welding. KC5032A-CM clock oscillators are highly reliable. Suitable applications for clock oscillators include servers, workstations, Ethernet switches, routes, digital cameras and televisions, factory automation and medical equipment. Other suitable uses include data storage devices, industrial products and automotive electronics.
Output Frequency = 10 MHz
Output Level = CMOS
Mounting Type = Surface Mount
Frequency Stability = ±50ppm
Package Type = CSMD
Minimum Operating Supply Voltage = 1.6 V
Maximum Operating Supply Voltage = 5.5 V
Pin Count = 4
Length = 5mm
Width = 3.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscillators
Product Number 1110739
Package / Form Factor Surface Mount; CSMD
Unlock Full Specs
to access all available technical data

Similar Products

 - 1110729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 80 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 6676300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 12 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1110766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 66.67 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1442322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMT
Frequency 0.0328 MHz
Frequency Stability -50 to 50 ppm
View Details