QuartzCom USA, Inc. Quartz Oscillators - SPXO - SPXO Through Hole Type MCO-7050H

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - SPXO - SPXO Through Hole Type - MCO-7050H - QuartzCom USA, Inc.
Ridgefield, CT, USA
Quartz Oscillators - SPXO - SPXO Through Hole Type
MCO-7050H
Quartz Oscillators - SPXO - SPXO Through Hole Type MCO-7050H
Frequency range: 0.25 ~ 200 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS / TTL Size: DIL 14 / 4 pin High reliable Clock Oscillator
Frequency range:0.25 ~ 200 MHz
Frequency stability:±25 ~ ±50 ppm
Supply voltage:3.3 V or 5.0 V
Output signal:HCMOS / TTL
Size:DIL 14 / 4 pin
High reliable Clock Oscillator
Supplier's Site Datasheet
Quartz Oscillators - SPXO - SPXO Through Hole Type - MCO-7050H - QuartzCom USA, Inc.
Ridgefield, CT, USA
Quartz Oscillators - SPXO - SPXO Through Hole Type
MCO-7050H
Quartz Oscillators - SPXO - SPXO Through Hole Type MCO-7050H
Frequency range: 0.25 ~ 200 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS / TTL Size: DIL 14 / 4 pin High reliable Clock Oscillator
Frequency range:0.25 ~ 200 MHz
Frequency stability:±25 ~ ±50 ppm
Supply voltage:3.3 V or 5.0 V
Output signal:HCMOS / TTL
Size:DIL 14 / 4 pin
High reliable Clock Oscillator
Supplier's Site Datasheet

Technical Specifications

  QuartzCom USA, Inc. QuartzCom USA, Inc.
Product Category Oscillators Oscillators
Product Number MCO-7050H MCO-7050H
Product Name Quartz Oscillators - SPXO - SPXO Through Hole Type Quartz Oscillators - SPXO - SPXO Through Hole Type
Oscillator Type SPXO SPXO
Package / Form Factor Through Hole Through Hole
Frequency 0.2500 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54S124 Dual Voltage-Controlled Oscillators - SN54S124J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
4 Pin Oscillator S7 - S73310-4.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 100 ppm
View Details
Clocks & Timing Solutions, Oscillators - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Ultra-Small Low Power, Low-Jitter, 1 Hz to 2.5 MHz TCXO - SiT1576 - SiTime Corporation
Specs
Oscillator Type TCXO; Hz to MHz TCXO
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 to 2.5 MHz
View Details