Abracon, LLC ASVMP XO (Standard) MEMS ASVMPC-24.000MHZ-LR-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASVMP XO (Standard) MEMS - ASVMPC-24.000MHZ-LR-T - Abracon, LLC
Spicewood, TX, United States
ASVMP XO (Standard) MEMS
ASVMPC-24.000MHZ-LR-T
ASVMP XO (Standard) MEMS ASVMPC-24.000MHZ-LR-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVMP Type: XO (Standard) Subtype: MEMS Length: 7 mm Width: 5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 24 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASVMP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 7 mm
  • Width: 5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 24 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillator Crystal - ASVMPC-24.0-LRT - Richardson RFPD
Geneva, IL, United States
Oscillator Crystal
ASVMPC-24.0-LRT
Oscillator Crystal ASVMPC-24.0-LRT
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Oscillators - 535-11463-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11463-2-ND
Oscillators 535-11463-2-ND
24MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad

24MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad

Supplier's Site Datasheet
Oscillators - 535-11463-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11463-1-ND
Oscillators 535-11463-1-ND
24MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad

24MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad

Supplier's Site Datasheet
Oscillators - 535-11463-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11463-6-ND
Oscillators 535-11463-6-ND
24MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad

24MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad

Supplier's Site Datasheet
Mems Oscillator, 24Mhz, 7 X 5Mm, Cmos; Frequency Nom Abracon - 48T0377 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 24Mhz, 7 X 5Mm, Cmos; Frequency Nom Abracon
48T0377
Mems Oscillator, 24Mhz, 7 X 5Mm, Cmos; Frequency Nom Abracon 48T0377
MEMS OSCILLATOR, 24MHZ, 7 X 5MM, CMOS; Frequency Nom:24MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:ASVMP Series; Oscillator Output Compatibility:CMOS; Frequency:24MHz RoHS Compliant: Yes

MEMS OSCILLATOR, 24MHZ, 7 X 5MM, CMOS; Frequency Nom:24MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:ASVMP Series; Oscillator Output Compatibility:CMOS; Frequency:24MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Cmos Mems Oscillator, 24 Mhz, Smd; Frequency Abracon - 45T7676 - Newark, An Avnet Company
Chicago, IL, United States
Cmos Mems Oscillator, 24 Mhz, Smd; Frequency Abracon
45T7676
Cmos Mems Oscillator, 24 Mhz, Smd; Frequency Abracon 45T7676
CMOS MEMS OSCILLATOR, 24 MHZ, SMD; Frequency:24MHz; No. of Pins:6; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Operating Temperature Range:-40°C to +85°C; Oscillator Mounting:SMD; Reel Quantity:1000 RoHS Compliant: Yes

CMOS MEMS OSCILLATOR, 24 MHZ, SMD; Frequency:24MHz; No. of Pins:6; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Operating Temperature Range:-40°C to +85°C; Oscillator Mounting:SMD; Reel Quantity:1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ASVMPC-24.000MHZ-LR-T ASVMPC-24.0-LRT 535-11463-2-ND 48T0377 45T7676
Product Name ASVMP XO (Standard) MEMS Oscillator Crystal Oscillators Mems Oscillator, 24Mhz, 7 X 5Mm, Cmos; Frequency Nom Abracon Cmos Mems Oscillator, 24 Mhz, Smd; Frequency Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 24 MHz 24 MHz 24 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRYSTAL - ECS-33B - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 19.2 MHz
View Details
SN74LS624 Voltage-controlled oscillator - SN74LS624D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
5 suppliers
Clocks & Timing Solutions, Oscillators - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS
Frequency 15 to 2100 MHz
View Details
100 MHz-SC Sprinter Crystal Oscillator - 501-27514-14 - Quantic Wenzel
Specs
Oscillator Type OCXO
Frequency 100 MHz
View Details