Abracon, LLC ASFLMP XO (Standard) MEMS ASFLMPLP-150.000MHZ-LR-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASFLMP XO (Standard) MEMS - ASFLMPLP-150.000MHZ-LR-T - Abracon, LLC
Spicewood, TX, United States
ASFLMP XO (Standard) MEMS
ASFLMPLP-150.000MHZ-LR-T
ASFLMP XO (Standard) MEMS ASFLMPLP-150.000MHZ-LR-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASFLMP Type: XO (Standard) Subtype: MEMS Length: 5 mm Width: 3.2 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 150 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 2.25V ~ 3.6V Frequency Stability: ±25ppm Current - Supply (Max): 60mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASFLMP
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 150 MHz
  • Function: Enable/Disable
  • Output: LVPECL
  • Voltage - Supply: 2.25V ~ 3.6V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 60mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9461-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9461-1-ND
Oscillators 535-9461-1-ND
150MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

150MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Supplier's Site Datasheet
Oscillators - 535-9461-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9461-2-ND
Oscillators 535-9461-2-ND
150MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

150MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Supplier's Site Datasheet
Oscillators - 535-9461-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9461-6-ND
Oscillators 535-9461-6-ND
150MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

150MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Supplier's Site Datasheet
Mems Oscillator, 150Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Abracon - 45T7578 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 150Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Abracon
45T7578
Mems Oscillator, 150Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Abracon 45T7578
MEMS OSCILLATOR, 150MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:150MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:ASFLMP Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

MEMS OSCILLATOR, 150MHZ, 5 X 3.2MM, LVPECL; Frequency Nom:150MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:ASFLMP Series; Oscillator Output Compatibility:LVPECL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ASFLMPLP-150.000MHZ-LR-T 535-9461-1-ND 45T7578
Product Name ASFLMP XO (Standard) MEMS Oscillators Mems Oscillator, 150Mhz, 5 X 3.2Mm, Lvpecl; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 150 MHz 150 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

OSCILLATOR - ECS-2333 - ECS Inc. International
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
SN74S124 Dual Voltage-Controlled Oscillators - SN74S124N - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
Clocks & Timing Solutions, Oscillators - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS
Frequency 15 to 2100 MHz
View Details