Abracon, LLC ACHL XO (Standard) Crystal ACHL-27.000MHZ-EK

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACHL XO (Standard) Crystal - ACHL-27.000MHZ-EK - Abracon, LLC
Spicewood, TX, United States
ACHL XO (Standard) Crystal
ACHL-27.000MHZ-EK
ACHL XO (Standard) Crystal ACHL-27.000MHZ-EK
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ACHL Type: XO (Standard) Subtype: Crystal Length: 13.2 mm Width: 13.2 mm Height: 5.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 27 MHz Function: Enable/Disable Output: HCMOS, TTL Voltage - Supply: 3.3V Frequency Stability: ±30ppm Current - Supply (Max): 40mA Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can) Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ACHL
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 13.2 mm
  • Width: 13.2 mm
  • Height: 5.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 27 MHz
  • Function: Enable/Disable
  • Output: HCMOS, TTL
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±30ppm
  • Current - Supply (Max): 40mA
  • Package / Case: 8-DIP, 4 Leads (Half Size, Metal Can)
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-9194-5-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-9194-5-ND
Oscillators 535-9194-5-ND
27MHz XO (Standard) HCMOS, TTL Oscillator 3.3V 8-DIP, 4 Leads (Half Size, Metal Can)

27MHz XO (Standard) HCMOS, TTL Oscillator 3.3V 8-DIP, 4 Leads (Half Size, Metal Can)

Supplier's Site Datasheet
Oscillator, 27Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon - 13J1857 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 27Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon
13J1857
Oscillator, 27Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon 13J1857
OSCILLATOR, 27MHZ, DIP-4, HCMOS / TTL; Frequency Nom:27MHz; Frequency Stability + / -:30ppm; Oscillator Case:Through Hole, 13.2mm x 13.2mm; Supply Voltage Nom:3.3V; Product Range:ACHL Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

OSCILLATOR, 27MHZ, DIP-4, HCMOS / TTL; Frequency Nom:27MHz; Frequency Stability + / -:30ppm; Oscillator Case:Through Hole, 13.2mm x 13.2mm; Supply Voltage Nom:3.3V; Product Range:ACHL Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
Osc, 27Mhz, Hcmos/ttl, Th, 13.2 X 13.2Mm Rohs Compliant Abracon - 73AJ0991 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 27Mhz, Hcmos/ttl, Th, 13.2 X 13.2Mm Rohs Compliant Abracon
73AJ0991
Osc, 27Mhz, Hcmos/ttl, Th, 13.2 X 13.2Mm Rohs Compliant Abracon 73AJ0991
OSC, 27MHZ, HCMOS/TTL, TH, 13.2 X 13.2MM ROHS COMPLIANT: YES

OSC, 27MHZ, HCMOS/TTL, TH, 13.2 X 13.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ACHL-27.000MHZ-EK 535-9194-5-ND 13J1857 73AJ0991
Product Name ACHL XO (Standard) Crystal Oscillators Oscillator, 27Mhz, Dip-4, Hcmos / Ttl; Frequency Nom Abracon Osc, 27Mhz, Hcmos/ttl, Th, 13.2 X 13.2Mm Rohs Compliant Abracon
Package / Form Factor Through Hole Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 27 MHz 27 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

OSCILLATOR-OCXO - ECOC-2522 - ECS Inc. International
ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
SN74S124 Dual Voltage-Controlled Oscillators - SN74S124D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Clocks & Timing Solutions, Oscillators - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details