Jauch Quartz America, Inc. Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| Types: E, X, F, Y, FS, YS, EQ, XQ, EP, XP preferred type for extended temperature range full ceramic package Note: glass sealing contains Pb in accordance with RoHS directive... | |
| Types: J, M, K, MH, JS, MS, JQ, MQ, JP, MP preferred type for extended temperature range full ceramic package Note: glass sealing contains Pb in accordance with RoHS directive... | |
| Types: L, W, LH, WH, LS, WS, LQ, WQ, LP, WP preferred type for extended temperature range full ceramic package Note: glass sealing contains Pb in accordance with RoHS directive... | |
| Types: P, N, PH, NH, PS, NS, PQ, NQ, PP, NP preferred type for extended temperature range full ceramic package Note: glass sealing contains Pb in accordance with RoHS directive... | |
| Types: U, D, UH, DH, US, DS, UQ, DQ, UP, DP preferred type for extended temperature range full ceramic package Note: glass sealing contains Pb in accordance with RoHS directive... | |
| Types: V, VH, VS, VQ, VP preferred type for extended temperature range full ceramic package Note: glass sealing contains Pb in accordance with RoHS directive 2002/95/EC, exemption No 5 | |
| LVDS Oscillator drives fast LVDS logic complementary output low EMI | |
| LVDS VCXO complementary LVDS output low EMI Ceramic / Metal package | |
| LVDS VCXO uses quartz crystal in MESA technology complementary LVDS output low EMI Ceramic / Metal package | |
| PECL Oscillator drives fast PECL logic complementary output low EMI | |
| PECL VCXO complementary PECL output low EMI Ceramic / Metal package | |
| PECL VCXO uses quartz crystal in MESA technology complementary PECL output low EMI Ceramic / Metal package | |
| High Stability Type with Stop Function Ceramic / Metal package Pb-free since production start | |
| High Stability Type with Stop Function suitable for wireless applications low current consumption stop function Ceramic / Metal package Pb-free since production start | |
| Low Frequency Type with Stop Function Ceramic / Metal package Pb-free since production start | |
| TCXO with (H)CMOS output temperature compensated crystal oscillator excellent phase noise temperature range -40°C ~ +85°C ceramic / metal package | |
| are made to customer´s specification Fast Service / within 24 hours when required Tristate-Type | |
| low power type for Real Time Clocks (RTC) uses tuning fork crystal variable supply voltage with Tristate Function Ceramic / Metal package | |
| low power VCTCXO or TCXO temperature compensated crystal oscillator Voltage-controlled-t ype available Ceramic / Metal package | |
| low power VCTCXO or TCXO temperature compensated crystal oscillator Voltage-controlled-t ype available temperature range -40 °C ~ +85 °C available Ceramic / Metal package | |
| Stop Function Ceramic / Metal package Pb-free since production start | |
| suitable for wireless applications low current consumption Stop Function Ceramic / Metal package Pb-free since production start | |
| Tristate Function Ceramic / Metal package Pb-free since production start | |
| Voltage controlled crystal oscillator pulling range up to ± 100 ppm min. Ceramic / Metal package | |
| Voltage controlled crystal oscillator two pinout versions available Ceramic / Metal package |