Isotemp Research, Inc.
Temperature Compensated Crystal Oscillators
TS Stratum III Series
Datasheet
Suppliers
Temperature Compensated Crystal Oscillators
TS Stratum III Series
Features:
Stratum 3 (Overall ±4.6 ppm including 20 years aging)
CMOS and Clipped Sine Wave Output Optional
Features:
- Stratum 3 (Overall ±4.6 ppm including 20 years aging)
- CMOS and Clipped Sine Wave Output Optional
Datasheet
Technical Specifications
Product Category
|
Oscillators |
Product Number
|
TS Stratum III Series |
Product Name
|
Temperature Compensated Crystal Oscillators |
Oscillator Type
|
TCXO; VCTCXO (optional feature)
|
Package / Form Factor
|
Surface Mount; 7x5mm Ceramic
|
Features / Standards
|
RoHS; Lead-Free
|
Frequency
|
10 to 26 MHz
|
Frequency Stability
|
4.6 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Features / Standards
RoHS; Lead-Free
Frequency
15 to 2100 MHz
View Details
Features / Standards
RoHS
Frequency
1000 MHz
Frequency Stability
25 ppm
View Details
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Frequency
35 MHz
View Details
4 suppliers