The XLH is an HCMOS Crystal Oscillator with 750 fs typical phase jitter over 12 kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750 MHz to 250 MHz, the IDT XLH Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies.
The 3rd order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XLH is an excellent choice over the conventional technologies. The XLH has stabilities as tight as ±20 ppm with extremely quick delivery for both standard and custom frequencies
Integrated Device Technology | |
---|---|
Product Category | Oscillators |
Product Number | XLH330010.000JX4X |
Product Name | HCMOS Crystal Oscillator |
Package / Form Factor | Surface Mount; CLCC |
Features / Standards | Lead-Free |
Frequency | 0.7500 to 250 MHz |
Frequency Stability | 100 ppm |