ESD Sensitive
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
XTAL OSC XO 1.1520GHZ LVDS SMD
Abracon, LLC | DigiKey | |
---|---|---|
Product Category | Oscillators | Oscillators |
Product Number | AX7DAF2-1152.0000T | AX7DAF2-1152.0000T-ND |
Product Name | Clearclock™ AX7 XO (Standard) Crystal | Oscillators |
Features / Standards | RoHS; Lead-Free | Lead-Free |
Frequency | 1152 MHz | |
Frequency Stability | 25 ppm | 25 ppm |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |