Texas Instruments SN74LVC2G66 Dual Analog Switch SN74LVC2G66DCURG4

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G66 Dual Analog Switch - SN74LVC2G66DCURG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G66 Dual Analog Switch
SN74LVC2G66DCURG4
SN74LVC2G66 Dual Analog Switch SN74LVC2G66DCURG4
Dual Analog Switch 8-US8 -40 to 85

Dual Analog Switch 8-US8 -40 to 85

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURG4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCURG4-ND
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCURG4-ND
2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURG4 - 1100619-SN74LVC2G66DCURG4 - Win Source Electronics
Yishun, Singapore
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURG4
1100619-SN74LVC2G66DCURG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURG4 1100619-SN74LVC2G66DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1100619-SN74LVC2G66D CURG4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 3.9ns, 6.3ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): FSA1259AK8X; SN74LVC2G66DCU; SN74LVC2G66DCURE4; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1100619-SN74LVC2G66DCURG4
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 3.9ns, 6.3ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): FSA1259AK8X; SN74LVC2G66DCU; SN74LVC2G66DCURE4;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCURG4
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCURG4
2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCURG4
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCURG4
IC SWITCH SPST DUAL 8VSSOP

IC SWITCH SPST DUAL 8VSSOP

Supplier's Site Datasheet
Integrated Circuits - SN74LVC2G66DCURG4 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
SN74LVC2G66DCURG4
Integrated Circuits SN74LVC2G66DCURG4
IC SWITCH SPST DUAL 8VSSOP

IC SWITCH SPST DUAL 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited LIXINC Electronics Co., Limited
Product Category IC Analog Switches IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC2G66DCURG4 SN74LVC2G66DCURG4-ND 1100619-SN74LVC2G66DCURG4 SN74LVC2G66DCURG4 SN74LVC2G66DCURG4 SN74LVC2G66DCURG4
Product Name SN74LVC2G66 Dual Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCURG4 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.6000 to 2 ns
Min Operating Current 0.0100 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer - SN74LV4051APWG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
4 suppliers
CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation - CD74HC4316PWRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 2 to 6 volts
View Details
4 suppliers
SN74CBT3253 Dual 1-Of-4 FET Multiplexer/Demultiplexer - SN74CBT3253PW - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
4 suppliers
CD4097B CMOS Analog Multiplexer/Demultiplexer - CD4097BE - Texas Instruments
Specs
Configuration 2 X 1:8 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers