Texas Instruments SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157DRY2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - SN74LVC1G3157DRY2 - Texas Instruments
Dallas, TX, United States
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch
SN74LVC1G3157DRY2
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch SN74LVC1G3157DRY2
Single-Pole, Double-Throw Analog Switch 6-SON -40 to 85

Single-Pole, Double-Throw Analog Switch 6-SON -40 to 85

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRY2 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157DRY2
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157DRY2
IC SWITCH SPDT 6SON

IC SWITCH SPDT 6SON

Supplier's Site Datasheet
Integrated Circuits - SN74LVC1G3157DRY2 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
SN74LVC1G3157DRY2
Integrated Circuits SN74LVC1G3157DRY2
IC SWITCH SPDT 6SON

IC SWITCH SPDT 6SON

Supplier's Site Datasheet
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74LVC1G3157DRY2
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74LVC1G3157DRY2
15Ω 1 SPDT(SPDT) SON-6(1x1.4) Analog Switches / Multiplexers ROHS

15Ω 1 SPDT(SPDT) SON-6(1x1.4) Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRY2 - 896745-SN74LVC1G3157DRY2 - Win Source Electronics
Yishun, Singapore
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRY2
896745-SN74LVC1G3157DRY2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRY2 896745-SN74LVC1G3157DRY2
Manufacturer: Texas Instruments Win Source Part Number: 896745-SN74LVC1G3157 DRY2 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G3157 Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1.45x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40551-1, 296-40551-2, SN74LVC1G3157DRY2-ND , -296-40551-1-ND, 296-40551-6

Manufacturer: Texas Instruments
Win Source Part Number: 896745-SN74LVC1G3157DRY2
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G3157
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40551-1, 296-40551-2, SN74LVC1G3157DRY2-ND, -296-40551-1-ND, 296-40551-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRY2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G3157DRY2
Analog Switches, Multiplexers, Demultiplexers SN74LVC1G3157DRY2
1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - 296-40551-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-40551-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-40551-2-ND
1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-40551-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-40551-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-40551-1-ND
1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-40551-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-40551-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-40551-6-ND
1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

1 Circuit IC Switch 2:1 15Ohm 6-SON (1.45x1)

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Lingto Electronic Limited LIXINC Electronics Co., Limited LCSC Electronics Technology (HK) Limited Win Source Electronics Quarktwin Technology Ltd. DigiKey
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches
Product Number SN74LVC1G3157DRY2 SN74LVC1G3157DRY2 SN74LVC1G3157DRY2 SN74LVC1G3157DRY2 896745-SN74LVC1G3157DRY2 SN74LVC1G3157DRY2 296-40551-2-ND
Product Name SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G3157DRY2 Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
Min Operating Current 0.0100 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV4051A 8-Channel Analog Multiplexer/Demultiplexer - SN74LV4051APWRE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
4 suppliers
CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer - CD74HC4067M96E4 - Texas Instruments
Specs
Configuration 1 X 1:16 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - SN74CBTLV3257D - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
TS3A4741 0.9-Ohm Low-Voltage Single-Supply Dual SPST Analog Switch - TS3A4741DCNR - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 2 X SPST
Supply Voltage (VS) 1.65 to 3.6 volts
View Details
9 suppliers